Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370429-MPH201612S100MT

Description
Win Source Part Number: 1370429-MPH201612S10 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MPH Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 10 µH Current Rating (Amps): 1.1 A Current - Saturation (Isat): 170mA Shielding: Shielded DC Resistance (DCR): 312mOhm Max Frequency - Self Resonant: 35MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370429-MPH201612S10 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MPH Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 10 µH Current Rating (Amps): 1.1 A Current - Saturation (Isat): 170mA Shielding: Shielded DC Resistance (DCR): 312mOhm Max Frequency - Self Resonant: 35MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370429-MPH201612S100MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370429-MPH201612S100MT
Inductors, Coils, Chokes - Fixed Inductors 1370429-MPH201612S100MT
Win Source Part Number: 1370429-MPH201612S10 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MPH Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 10 µH Current Rating (Amps): 1.1 A Current - Saturation (Isat): 170mA Shielding: Shielded DC Resistance (DCR): 312mOhm Max Frequency - Self Resonant: 35MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370429-MPH201612S100MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MPH
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Inductance: 10 µH
Current Rating (Amps): 1.1 A
Current - Saturation (Isat): 170mA
Shielding: Shielded
DC Resistance (DCR): 312mOhm Max
Frequency - Self Resonant: 35MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370429-MPH201612S100MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370292-SWPA4012S120MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370109-SDFL1608Q4R7MTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328838-SWPA4026S3R3MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details