Win Source Part Number: 1370422-MWSA0518S-3R
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MWSA-S
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Base Product Number: MWSA0518S
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Material - Core: Alloy Powder
Inductance: 3.3 µH
Current Rating (Amps): 4.5 A
Current - Saturation (Isat): 4.8A
Shielding: Unshielded
DC Resistance (DCR): 58mOhm Max
Inductance Frequency - Test: 100 kHz
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1370422-MWSA0518S-3R3MT |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Wirewound |
| Application | RF Choke |
| Configuration | Fixed |