Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370421-MPH160809S4R7MT

Description
Win Source Part Number: 1370421-MPH160809S4R 7MT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MPH Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Inductance: 4.7 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 65mA Shielding: Shielded DC Resistance (DCR): 500mOhm Max Frequency - Self Resonant: 65MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370421-MPH160809S4R 7MT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MPH Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Inductance: 4.7 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 65mA Shielding: Shielded DC Resistance (DCR): 500mOhm Max Frequency - Self Resonant: 65MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370421-MPH160809S4R7MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370421-MPH160809S4R7MT
Inductors, Coils, Chokes - Fixed Inductors 1370421-MPH160809S4R7MT
Win Source Part Number: 1370421-MPH160809S4R 7MT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MPH Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Inductance: 4.7 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 65mA Shielding: Shielded DC Resistance (DCR): 500mOhm Max Frequency - Self Resonant: 65MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370421-MPH160809S4R7MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MPH
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
ECCN: EAR99
Inductance: 4.7 µH
Current Rating (Amps): 700 mA
Current - Saturation (Isat): 65mA
Shielding: Shielded
DC Resistance (DCR): 500mOhm Max
Frequency - Self Resonant: 65MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370421-MPH160809S4R7MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370193-SDFL1608T270KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369794-MWSD1005C9N1JTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369844-MCL2012A2R2MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Multilayer
Application RF Choke
View Details