Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370408-SWPA3010S5R6MT

Description
Win Source Part Number: 1370408-SWPA3010S5R6 MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SWPA Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 5.6 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 580mA Shielding: Shielded DC Resistance (DCR): 322mOhm Max Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370408-SWPA3010S5R6 MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SWPA Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 5.6 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 580mA Shielding: Shielded DC Resistance (DCR): 322mOhm Max Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370408-SWPA3010S5R6MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370408-SWPA3010S5R6MT
Inductors, Coils, Chokes - Fixed Inductors 1370408-SWPA3010S5R6MT
Win Source Part Number: 1370408-SWPA3010S5R6 MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SWPA Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 5.6 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 580mA Shielding: Shielded DC Resistance (DCR): 322mOhm Max Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370408-SWPA3010S5R6MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SWPA
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 5.6 µH
Current Rating (Amps): 700 mA
Current - Saturation (Isat): 580mA
Shielding: Shielded
DC Resistance (DCR): 322mOhm Max
Frequency - Self Resonant: 40MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370408-SWPA3010S5R6MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369799-MWSD1005C6N2BTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370160-SDWL1608C72NJSTFM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369532-SDCL0603Q1N6BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328993-MPH201612S6R8MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details