Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370318-MWSD1005C27NJTM01

Description
Win Source Part Number: 1370318-MWSD1005C27N JTM01 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MWSD-C-M Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: MWSD1005C27 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 27 nH Current Rating (Amps): 280 mA Shielding: Unshielded DC Resistance (DCR): 520mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370318-MWSD1005C27N JTM01 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MWSD-C-M Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: MWSD1005C27 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 27 nH Current Rating (Amps): 280 mA Shielding: Unshielded DC Resistance (DCR): 520mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370318-MWSD1005C27NJTM01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370318-MWSD1005C27NJTM01
Inductors, Coils, Chokes - Fixed Inductors 1370318-MWSD1005C27NJTM01
Win Source Part Number: 1370318-MWSD1005C27N JTM01 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MWSD-C-M Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: MWSD1005C27 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 27 nH Current Rating (Amps): 280 mA Shielding: Unshielded DC Resistance (DCR): 520mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370318-MWSD1005C27NJTM01
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MWSD-C-M
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: MWSD1005C27
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.043" L x 0.024" W (1.10mm x 0.60mm)
Height - Seated (Max): 0.026" (0.65mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 27 nH
Current Rating (Amps): 280 mA
Shielding: Unshielded
DC Resistance (DCR): 520mOhm Max
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 3.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370318-MWSD1005C27NJTM01
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328836-WPN201610MR68MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369799-MWSD1005C6N2BTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details