Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1328841-SWPA3012S1R5NT

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328841-SWPA3012S1R5 NT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 110MHz DC Resistance (DCR): 59mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 Current Rating (Amps): 2.01 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA3012S1R5NTT R Current - Saturation (Isat): 1.62A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328841-SWPA3012S1R5 NT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 110MHz DC Resistance (DCR): 59mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 Current Rating (Amps): 2.01 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA3012S1R5NTT R Current - Saturation (Isat): 1.62A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328841-SWPA3012S1R5NT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328841-SWPA3012S1R5NT
Inductors, Coils, Chokes - Fixed Inductors 1328841-SWPA3012S1R5NT
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328841-SWPA3012S1R5 NT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 110MHz DC Resistance (DCR): 59mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 Current Rating (Amps): 2.01 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA3012S1R5NTT R Current - Saturation (Isat): 1.62A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328841-SWPA3012S1R5NT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 110MHz
DC Resistance (DCR): 59mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 78
Current Rating (Amps): 2.01 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 3442-SWPA3012S1R5NTTR
Current - Saturation (Isat): 1.62A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328841-SWPA3012S1R5NT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369733-MWSD1005C2N2CTM81 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details