Win Source Electronics Filters - Ferrite Beads and Chips 1369185-HPZ1005U221-R50TF

Description
Win Source Part Number: 1369185-HPZ1005U221- R50TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HPZ Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 380mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369185-HPZ1005U221- R50TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HPZ Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 380mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369185-HPZ1005U221-R50TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369185-HPZ1005U221-R50TF
Filters - Ferrite Beads and Chips 1369185-HPZ1005U221-R50TF
Win Source Part Number: 1369185-HPZ1005U221- R50TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HPZ Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 380mOhm

Win Source Part Number: 1369185-HPZ1005U221-R50TF
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: HPZ
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 380mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369185-HPZ1005U221-R50TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369027-GZ1005D421TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.6000 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369009-GZ1005D800CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1600 ohms
Rated DC Current 450 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369196-GZ1005U301CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 300 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369274-GZ1005U301TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.6000 ohms
Rated DC Current 100 milliamps
View Details