Win Source Electronics Filters - Ferrite Beads and Chips 1369009-GZ1005D800CTF

Description
Win Source Part Number: 1369009-GZ1005D800CT F Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz Current Rating (Max): 450mA DC Resistance (DCR) (Max): 160mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369009-GZ1005D800CT F Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz Current Rating (Max): 450mA DC Resistance (DCR) (Max): 160mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369009-GZ1005D800CTF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369009-GZ1005D800CTF
Filters - Ferrite Beads and Chips 1369009-GZ1005D800CTF
Win Source Part Number: 1369009-GZ1005D800CT F Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz Current Rating (Max): 450mA DC Resistance (DCR) (Max): 160mOhm

Win Source Part Number: 1369009-GZ1005D800CTF
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: GZ-C
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 80 Ohms @ 100 MHz
Current Rating (Max): 450mA
DC Resistance (DCR) (Max): 160mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369009-GZ1005D800CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Core Material Ferrite
DCR 0.3000 ohms
Rated DC Current 600 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369081-UPZ1608U471-1R5TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1200 ohms
Rated DC Current 1500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369157-GZ1608D202TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.2 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369209-PZ0603D102-R20TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.4 ohms
Rated DC Current 200 milliamps
View Details