Win Source Electronics Filters - Ferrite Beads and Chips 1369153-HPZ1608D331-R90TFB01

Description
Win Source Part Number: 1369153-HPZ1608D331- R90TFB01 Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HPZ Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz Current Rating (Max): 900mA DC Resistance (DCR) (Max): 150mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369153-HPZ1608D331- R90TFB01 Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HPZ Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz Current Rating (Max): 900mA DC Resistance (DCR) (Max): 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369153-HPZ1608D331-R90TFB01 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369153-HPZ1608D331-R90TFB01
Filters - Ferrite Beads and Chips 1369153-HPZ1608D331-R90TFB01
Win Source Part Number: 1369153-HPZ1608D331- R90TFB01 Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HPZ Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz Current Rating (Max): 900mA DC Resistance (DCR) (Max): 150mOhm

Win Source Part Number: 1369153-HPZ1608D331-R90TFB01
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: HPZ
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
Current Rating (Max): 900mA
DC Resistance (DCR) (Max): 150mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369153-HPZ1608D331-R90TFB01
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369183-GZ1608U600TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1000 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369070-HZ1005K152TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 2.2 ohms
Rated DC Current 50 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.1000 ohms
Rated DC Current 800 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369290-GZ1005D400CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1200 ohms
Rated DC Current 550 milliamps
View Details