Win Source Electronics Filters - Ferrite Beads and Chips 1369039-HPZ1608D151-1R5TF

Description
Win Source Part Number: 1369039-HPZ1608D151- 1R5TF Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HPZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 70mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369039-HPZ1608D151- 1R5TF Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HPZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369039-HPZ1608D151-1R5TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369039-HPZ1608D151-1R5TF
Filters - Ferrite Beads and Chips 1369039-HPZ1608D151-1R5TF
Win Source Part Number: 1369039-HPZ1608D151- 1R5TF Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HPZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 70mOhm

Win Source Part Number: 1369039-HPZ1608D151-1R5TF
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: HPZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 150 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 70mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369039-HPZ1608D151-1R5TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Core Material Ferrite
DCR 0.3000 ohms
Rated DC Current 600 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.6000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368967-GZ1608U121CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1800 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369024-GZ1608E601TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4500 ohms
Rated DC Current 200 milliamps
View Details