Win Source Part Number: 1368966-PZ0603D121-R
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: PZ
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 450mA
DC Resistance (DCR) (Max): 250mOhm
| Win Source Electronics | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | 1368966-PZ0603D121-R45TF |
| Product Name | Filters - Ferrite Beads and Chips |
| Core Material | Ferrite |