Win Source Electronics Filters - Ferrite Beads and Chips 1369032-HZ1005D301TF

Description
Win Source Part Number: 1369032-HZ1005D301TF Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HZ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 1Ohm
Request a Quote Datasheet
Description
Win Source Part Number: 1369032-HZ1005D301TF Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HZ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369032-HZ1005D301TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369032-HZ1005D301TF
Filters - Ferrite Beads and Chips 1369032-HZ1005D301TF
Win Source Part Number: 1369032-HZ1005D301TF Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HZ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 1Ohm

Win Source Part Number: 1369032-HZ1005D301TF
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: HZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 300 Ohms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 1Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369032-HZ1005D301TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Core Material Ferrite
DCR 1.1 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368920-MZAS1608G251-1R1TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1900 ohms
Rated DC Current 1100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369061-UPZ1608U700-4R0TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0200 ohms
Rated DC Current 4000 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368945-PZ1608D121-1R0TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
View Details