Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.45#PBF 136881-LT1585CM-3.45#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136881-LT1585CM-3.45 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 4A Number of Regulators: 1 Output Type: Fixed Output Current: 4.6A Output Voltage: 3.45V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.45V Dropout Voltage-Max: 1.4V @ 4A Operating Supply Current: 13mA Control Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136881-LT1585CM-3.45 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 4A Number of Regulators: 1 Output Type: Fixed Output Current: 4.6A Output Voltage: 3.45V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.45V Dropout Voltage-Max: 1.4V @ 4A Operating Supply Current: 13mA Control Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.45#PBF - 136881-LT1585CM-3.45#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.45#PBF
136881-LT1585CM-3.45#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.45#PBF 136881-LT1585CM-3.45#PBF
Manufacturer: Linear Technology Win Source Part Number: 136881-LT1585CM-3.45 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 4A Number of Regulators: 1 Output Type: Fixed Output Current: 4.6A Output Voltage: 3.45V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.45V Dropout Voltage-Max: 1.4V @ 4A Operating Supply Current: 13mA Control Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Linear Technology
Win Source Part Number: 136881-LT1585CM-3.45#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 4A
Number of Regulators: 1
Output Type: Fixed
Output Current: 4.6A
Output Voltage: 3.45V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.45V
Dropout Voltage-Max: 1.4V @ 4A
Operating Supply Current: 13mA
Control Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 136881-LT1585CM-3.45#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.45#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.45#PBF - 1058475-LT1584CT-3.45#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3#TRPBF - 020387-LT3060IDC-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-1.5#PBF - 020349-LT1962EMS8-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - NJU7741F15-TE1 - 1082344-NJU7741F15-TE1 - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23
Special Features Multiple Outputs
View Details