Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3013HFE#PBF 020380-LT3013HFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020380-LT3013HFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.36V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Frequency Control, Power Good Output Current: 200mA Output Voltage: 1.24 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 16-TSSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.63V @ 200mA Operating Supply Current: 130μA to 18mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020380-LT3013HFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.36V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Frequency Control, Power Good Output Current: 200mA Output Voltage: 1.24 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 16-TSSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.63V @ 200mA Operating Supply Current: 130μA to 18mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3013HFE#PBF - 020380-LT3013HFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3013HFE#PBF
020380-LT3013HFE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3013HFE#PBF 020380-LT3013HFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020380-LT3013HFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.36V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Frequency Control, Power Good Output Current: 200mA Output Voltage: 1.24 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 16-TSSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.63V @ 200mA Operating Supply Current: 130μA to 18mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020380-LT3013HFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.36V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Frequency Control, Power Good
Output Current: 200mA
Output Voltage: 1.24 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: 16-TSSOP-EP
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.63V @ 200mA
Operating Supply Current: 130μA to 18mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020380-LT3013HFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3013HFE#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-3.45 - 072306-LT1587CT-3.45 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD#TRPBF - 072364-LT3080EDD#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-1.5#PBF - 072304-LT1587CT-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8#TRPBF - 114352-LT1573CS8#TRPBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details