Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE-1#PBF 136790-LTC1407CMSE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136790-LTC1407CMSE-1 #PBF Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 3M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136790-LTC1407CMSE-1 #PBF Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE-1#PBF - 136790-LTC1407CMSE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE-1#PBF
136790-LTC1407CMSE-1#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE-1#PBF 136790-LTC1407CMSE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 136790-LTC1407CMSE-1 #PBF Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 3M

Manufacturer: Linear Technology
Win Source Part Number: 136790-LTC1407CMSE-1#PBF
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP-EP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 3M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 136790-LTC1407CMSE-1#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE-1#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2145CUP-12#PBF - 1072088-LTC2145CUP-12#PBF - Win Source Electronics
Specs
Interface Type Parallel; SPI; Parallel, SPI
Package Type QFN
Pins 64
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321166-LTC2377CMS-18#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1416CG - 072459-LTC1416CG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details