Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRPBF 136544-LTC4354IDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136544-LTC4354IDDB#T RPBF Packaging: Reel - TR Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136544-LTC4354IDDB#T RPBF Packaging: Reel - TR Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRPBF - 136544-LTC4354IDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRPBF
136544-LTC4354IDDB#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRPBF 136544-LTC4354IDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136544-LTC4354IDDB#T RPBF Packaging: Reel - TR Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA

Manufacturer: Linear Technology
Win Source Part Number: 136544-LTC4354IDDB#TRPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: -48V
Operating Supply Current: 1.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 136544-LTC4354IDDB#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - BZY97C15 - 1158263-BZY97C15 - Win Source Electronics
Specs
Diode Type Zener
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1022741-SK1010C - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.8500 volts
VR 100 volts
View Details