Manufacturer: Linear Technology
Win Source Part Number: 136504-LT3021EDH-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.155V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DFN (5x5)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.285V @ 500mA
Operating Supply Current: 250μA to 10mA
PSRR: 56dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 136504-LT3021EDH-1.8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.8#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 16-DFN (5x5) |
| Life Cycle Stage | Maturity; Active |