Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#TRPBF 110899-LT3010HMS8E-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110899-LT3010HMS8E-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 50mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110899-LT3010HMS8E-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 50mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#TRPBF - 110899-LT3010HMS8E-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#TRPBF
110899-LT3010HMS8E-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#TRPBF 110899-LT3010HMS8E-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110899-LT3010HMS8E-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 50mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 110899-LT3010HMS8E-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 50mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 110899-LT3010HMS8E-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-2.5#PBF - 072342-LT1963EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3500EMSE#PBF - 1059372-LT3500EMSE#PBF - Win Source Electronics
Specs
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-3.3#PBF - 020372-LT1965IDD-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#PBF - 098617-LT1117CST-2.85#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details