Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-3.3#TRPBF 136472-LTC1754ES6-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136472-LTC1754ES6-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 40mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2V Alternative Parts (Cross-Reference): S-882133AMH-M2ITFG; LTC1754ES6-3.3#TR; LTC1754ES6-3.3#TRPBF ; LTC1754ES6-3.3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136472-LTC1754ES6-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 40mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2V Alternative Parts (Cross-Reference): S-882133AMH-M2ITFG; LTC1754ES6-3.3#TR; LTC1754ES6-3.3#TRPBF ; LTC1754ES6-3.3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-3.3#TRPBF - 136472-LTC1754ES6-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-3.3#TRPBF
136472-LTC1754ES6-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-3.3#TRPBF 136472-LTC1754ES6-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136472-LTC1754ES6-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 40mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up Maximum Input Voltage: 4.4V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2V Alternative Parts (Cross-Reference): S-882133AMH-M2ITFG; LTC1754ES6-3.3#TR; LTC1754ES6-3.3#TRPBF ; LTC1754ES6-3.3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 136472-LTC1754ES6-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 40mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 4.4V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2V
Alternative Parts (Cross-Reference): S-882133AMH-M2ITFG; LTC1754ES6-3.3#TR; LTC1754ES6-3.3#TRPBF; LTC1754ES6-3.3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 136472-LTC1754ES6-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-3.3#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE#TRPBF - 303280-LTC3251EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EUH#PBF - 072588-LTC3728EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#PBF - 020576-LTC3418EUHF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-QFN (5x7)
View Details