Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2249CUH#PBF 136356-LTC2249CUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136356-LTC2249CUH#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 80M Alternative Parts (Cross-Reference): ADS5500MPAPEP; MAX19588ETN+TD; LTC2249CUH; LTC2249CUH#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136356-LTC2249CUH#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 80M Alternative Parts (Cross-Reference): ADS5500MPAPEP; MAX19588ETN+TD; LTC2249CUH; LTC2249CUH#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2249CUH#PBF
136356-LTC2249CUH#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2249CUH#PBF 136356-LTC2249CUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 136356-LTC2249CUH#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 80M Alternative Parts (Cross-Reference): ADS5500MPAPEP; MAX19588ETN+TD; LTC2249CUH; LTC2249CUH#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 136356-LTC2249CUH#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Analog Supply Voltage: 2.7 V to 3.4 V
Digital Supply Voltage: 2.7 V to 3.4 V
Sampling Rate: 80M
Alternative Parts (Cross-Reference): ADS5500MPAPEP; MAX19588ETN+TD; LTC2249CUH; LTC2249CUH#PBF;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 136356-LTC2249CUH#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2249CUH#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1093CN - 072429-LTC1093CN - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type DIP; PDIP; 16-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details