Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-20#TRPBF 136354-LT1999IMS8-20#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136354-LT1999IMS8-20 #TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 2MHz Amplifier Type: Current Sense Slew Rate: 3 V/μs Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5.8mA Channel Output Current: 40mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136354-LT1999IMS8-20 #TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 2MHz Amplifier Type: Current Sense Slew Rate: 3 V/μs Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5.8mA Channel Output Current: 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-20#TRPBF - 136354-LT1999IMS8-20#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-20#TRPBF
136354-LT1999IMS8-20#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-20#TRPBF 136354-LT1999IMS8-20#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136354-LT1999IMS8-20 #TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 2MHz Amplifier Type: Current Sense Slew Rate: 3 V/μs Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5.8mA Channel Output Current: 40mA

Manufacturer: Linear Technology
Win Source Part Number: 136354-LT1999IMS8-20#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 2MHz
Amplifier Type: Current Sense
Slew Rate: 3 V/μs
Current - Input Bias: 137.5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 5.8mA
Channel Output Current: 40mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 136354-LT1999IMS8-20#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-20#TRPBF
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
IBIAS 138 µA
Slew Rate 3 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8#PBF - 020194-LT1013DS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077ACN8 - 072179-LT1077ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8#TRPBF - 102457-LT1886CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details