Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404EMS8#PBF 135994-LTC3404EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135994-LTC3404EMS8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 6V Minimum Input Voltage: 2.65V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135994-LTC3404EMS8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 6V Minimum Input Voltage: 2.65V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404EMS8#PBF - 135994-LTC3404EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404EMS8#PBF
135994-LTC3404EMS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404EMS8#PBF 135994-LTC3404EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 135994-LTC3404EMS8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 6V Minimum Input Voltage: 2.65V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 135994-LTC3404EMS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.65V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 135994-LTC3404EMS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404EMS8#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766EGN-5#PBF - 020338-LT1766EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8 - 041232-LT1082CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details