Win Source Electronics PMIC - PMIC - Supervisors - LTC2934CTS8-2#TRPBF 135928-LTC2934CTS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135928-LTC2934CTS8-2 #TRPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-8
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135928-LTC2934CTS8-2 #TRPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2934CTS8-2#TRPBF - 135928-LTC2934CTS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2934CTS8-2#TRPBF
135928-LTC2934CTS8-2#TRPBF
PMIC - PMIC - Supervisors - LTC2934CTS8-2#TRPBF 135928-LTC2934CTS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135928-LTC2934CTS8-2 #TRPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-8

Manufacturer: Linear Technology
Win Source Part Number: 135928-LTC2934CTS8-2#TRPBF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135928-LTC2934CTS8-2#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2934CTS8-2#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728HS5-5#TRPBF - 1061077-LTC1728HS5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-2CS6#TRMPBF - 124745-LTC4210-2CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#TRPBF - 109642-LTC1647-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF - 1061232-LTC1998CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details