Win Source Electronics PMIC - PMIC - Supervisors - LTC2908CTS8-B1#TRPBF 135893-LTC2908CTS8-B1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135893-LTC2908CTS8-B 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135893-LTC2908CTS8-B 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2908CTS8-B1#TRPBF - 135893-LTC2908CTS8-B1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2908CTS8-B1#TRPBF
135893-LTC2908CTS8-B1#TRPBF
PMIC - PMIC - Supervisors - LTC2908CTS8-B1#TRPBF 135893-LTC2908CTS8-B1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135893-LTC2908CTS8-B 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 135893-LTC2908CTS8-B1#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 6
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135893-LTC2908CTS8-B1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2908CTS8-B1#TRPBF
Number of Supplies 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Supervisors - LTC690CN8 - 1209293-LTC690CN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP706REP - 1257634-SP706REP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-3.3#TRMPBF - 121225-LTC1728ES5-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details