Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CS8#PBF 135796-LTC1096CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135796-LTC1096CS8#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 3 V to 9 V Digital Supply Voltage: 3 V to 9 V Sampling Rate: 33k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135796-LTC1096CS8#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 3 V to 9 V Digital Supply Voltage: 3 V to 9 V Sampling Rate: 33k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CS8#PBF - 135796-LTC1096CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CS8#PBF
135796-LTC1096CS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CS8#PBF 135796-LTC1096CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 135796-LTC1096CS8#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 3 V to 9 V Digital Supply Voltage: 3 V to 9 V Sampling Rate: 33k

Manufacturer: Linear Technology
Win Source Part Number: 135796-LTC1096CS8#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 3 V to 9 V
Digital Supply Voltage: 3 V to 9 V
Sampling Rate: 33k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 135796-LTC1096CS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318268-LTC2462CMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; TSSOP; 12-TSSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details