Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355IMSE-12#PBF 020533-LTC2355IMSE-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020533-LTC2355IMSE-1 2#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 3.1 V to 3.6 V Digital Supply Voltage: 3.1 V to 3.6 V Sampling Rate: 3.5M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020533-LTC2355IMSE-1 2#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 3.1 V to 3.6 V Digital Supply Voltage: 3.1 V to 3.6 V Sampling Rate: 3.5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355IMSE-12#PBF - 020533-LTC2355IMSE-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355IMSE-12#PBF
020533-LTC2355IMSE-12#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355IMSE-12#PBF 020533-LTC2355IMSE-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 020533-LTC2355IMSE-1 2#PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 3.1 V to 3.6 V Digital Supply Voltage: 3.1 V to 3.6 V Sampling Rate: 3.5M

Manufacturer: Linear Technology
Win Source Part Number: 020533-LTC2355IMSE-12#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-EP
Analog Supply Voltage: 3.1 V to 3.6 V
Digital Supply Voltage: 3.1 V to 3.6 V
Sampling Rate: 3.5M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 020533-LTC2355IMSE-12#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355IMSE-12#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860IS8#PBF - 128070-LTC1860IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2202IUK - 1208275-LTC2202IUK - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details