Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#PBF 135761-LT3439EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135761-LT3439EFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Push-Pull Frequency - Switching: 20kHz to 250kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up/Step-Down Maximum Input Voltage: 17.5V Minimum Input Voltage: 2.8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135761-LT3439EFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Push-Pull Frequency - Switching: 20kHz to 250kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up/Step-Down Maximum Input Voltage: 17.5V Minimum Input Voltage: 2.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#PBF - 135761-LT3439EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#PBF
135761-LT3439EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#PBF 135761-LT3439EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 135761-LT3439EFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Push-Pull Frequency - Switching: 20kHz to 250kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up/Step-Down Maximum Input Voltage: 17.5V Minimum Input Voltage: 2.8V

Manufacturer: Linear Technology
Win Source Part Number: 135761-LT3439EFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Push-Pull
Frequency - Switching: 20kHz to 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 17.5V
Minimum Input Voltage: 2.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 135761-LT3439EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#PBF
Configuration / Function Push-Pull
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS#PBF - 104584-LTC3411EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241IS8#TRPBF - 105638-LT1241IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR#PBF - 102660-LT1076CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071HVCT#PBF - 1057718-LT1071HVCT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details