Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-5#TRPBF 135685-LT3971EDD-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135685-LT3971EDD-5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135685-LT3971EDD-5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-5#TRPBF - 135685-LT3971EDD-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-5#TRPBF
135685-LT3971EDD-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-5#TRPBF 135685-LT3971EDD-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135685-LT3971EDD-5#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 135685-LT3971EDD-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 135685-LT3971EDD-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EDD-5#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#TRPBF - 002805-LTC1624CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IS8#TRPBF - 1057700-LT1054IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE#TR - 087468-LT3430EFE#TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details