Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686HDD#TRPBF 135613-LT3686HDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135613-LT3686HDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 37V Minimum Input Voltage: 3.6V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135613-LT3686HDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 37V Minimum Input Voltage: 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686HDD#TRPBF - 135613-LT3686HDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686HDD#TRPBF
135613-LT3686HDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686HDD#TRPBF 135613-LT3686HDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135613-LT3686HDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 37V Minimum Input Voltage: 3.6V

Manufacturer: Linear Technology
Win Source Part Number: 135613-LT3686HDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 37V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 37V
Minimum Input Voltage: 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 135613-LT3686HDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3686HDD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1247CS8 - 087286-LT1247CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF - 020561-LTC3122EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details