Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1356095-S6MC

Description
Win Source Part Number: 1356095-S6MC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMC Product Status: Active Package / Case: SOD-214AB, SMC Supplier Device Package: SMC Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 6 A Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1356095-S6MC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMC Product Status: Active Package / Case: SOD-214AB, SMC Supplier Device Package: SMC Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 6 A Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1356095-S6MC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1356095-S6MC
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1356095-S6MC
Win Source Part Number: 1356095-S6MC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMC Product Status: Active Package / Case: SOD-214AB, SMC Supplier Device Package: SMC Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 6 A Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1356095-S6MC
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: SMC
Product Status: Active
Package / Case: SOD-214AB, SMC
Supplier Device Package: SMC
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 6 A
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1356095-S6MC
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1107948-SDV1608A220C161NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details