Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS8#PBF 135560-LT1800CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135560-LT1800CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 23 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 12.6 V, ±1.15 V to 6.3 V Operating Supply Current: 1.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 70MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135560-LT1800CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 23 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 12.6 V, ±1.15 V to 6.3 V Operating Supply Current: 1.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 70MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS8#PBF - 135560-LT1800CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS8#PBF
135560-LT1800CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS8#PBF 135560-LT1800CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 135560-LT1800CS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 23 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 12.6 V, ±1.15 V to 6.3 V Operating Supply Current: 1.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 70MHz

Manufacturer: Linear Technology
Win Source Part Number: 135560-LT1800CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 23 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Operating Supply Current: 1.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 70MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 135560-LT1800CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS8#PBF
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 0.7000 millivolts
IBIAS 0.4000 µA
GBW 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CN8 - 072279-LT1498CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884ACS8#PBF - 1058859-LT1884ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#TRPBF - 1057872-LT1124AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8-TR - 072436-LTC1152IS8-TR - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details