Win Source Electronics Integrated Circuits (ICs) - Embedded - Microcontrollers 1353728-APM32E103VET6

Description
Win Source Part Number: 1353728-APM32E103VET 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Geehy Semiconductor USA Series: APM32F103xDxE Package: Tray Product Status: Active Package / Case: 100-QFP Supplier Device Package: 100-LQFP Mounting Type: Surface Mount Speed: 96MHz Number of I/O: 80 Core Processor: ARM® Cortex®-M3 Core Size: 32-Bit Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SDIO, SPI, UART/USART, USB Peripherals: DMA, I²S, LCD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 16x12b SAR; D/A 2x12b Oscillator Type: External
Request a Quote Datasheet
Description
Win Source Part Number: 1353728-APM32E103VET 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Geehy Semiconductor USA Series: APM32F103xDxE Package: Tray Product Status: Active Package / Case: 100-QFP Supplier Device Package: 100-LQFP Mounting Type: Surface Mount Speed: 96MHz Number of I/O: 80 Core Processor: ARM® Cortex®-M3 Core Size: 32-Bit Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SDIO, SPI, UART/USART, USB Peripherals: DMA, I²S, LCD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 16x12b SAR; D/A 2x12b Oscillator Type: External
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353728-APM32E103VET6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353728-APM32E103VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353728-APM32E103VET6
Win Source Part Number: 1353728-APM32E103VET 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Geehy Semiconductor USA Series: APM32F103xDxE Package: Tray Product Status: Active Package / Case: 100-QFP Supplier Device Package: 100-LQFP Mounting Type: Surface Mount Speed: 96MHz Number of I/O: 80 Core Processor: ARM® Cortex®-M3 Core Size: 32-Bit Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SDIO, SPI, UART/USART, USB Peripherals: DMA, I²S, LCD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 16x12b SAR; D/A 2x12b Oscillator Type: External

Win Source Part Number: 1353728-APM32E103VET6
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Geehy Semiconductor USA
Series: APM32F103xDxE
Package: Tray
Product Status: Active
Package / Case: 100-QFP
Supplier Device Package: 100-LQFP
Mounting Type: Surface Mount
Speed: 96MHz
Number of I/O: 80
Core Processor: ARM® Cortex®-M3
Core Size: 32-Bit
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SDIO, SPI, UART/USART, USB
Peripherals: DMA, I²S, LCD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 16x12b SAR; D/A 2x12b
Oscillator Type: External

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1353728-APM32E103VET6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - 1339621-14235R-500 - Win Source Electronics
Specs
RAM 64 KB
ROM Type External Program Memory
Supply Voltage 3 to 3.6 volts
View Details
Newest Parts - MC81F4216B - 1220332-MC81F4216B - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
Embedded - Embedded - Microcontrollers - Application Specific - 14305R-2000 - 804565-14305R-2000 - Win Source Electronics
Specs
Data Bus 8 Bit
RAM 64 KB
ROM Type External Program Memory
View Details