Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787MPUFD#TRPBF 135203-LTC3787MPUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135203-LTC3787MPUFD# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 38 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135203-LTC3787MPUFD# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 38 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787MPUFD#TRPBF - 135203-LTC3787MPUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787MPUFD#TRPBF
135203-LTC3787MPUFD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787MPUFD#TRPBF 135203-LTC3787MPUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135203-LTC3787MPUFD# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 38 V

Manufacturer: Linear Technology
Win Source Part Number: 135203-LTC3787MPUFD#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 105kHz to 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 28-QFN (4x5)
Purpose: Step-Up
Supply Voltage - Operating: 4.5 V to 38 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 135203-LTC3787MPUFD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787MPUFD#TRPBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528BEDDB#TRMPBF - 020587-LTC3528BEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#TRPBF - 102251-LT1307CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#PBF - 020578-LTC3419IDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details