Manufacturer: Linear Technology
Win Source Part Number: 135102-LTC3554EUD-2#
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 135102-LTC3554EUD-2#TRPBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2#TRPBF |
| Output Options | Inverting |