Win Source Electronics PMIC - PMIC - Current Regulation/Management - LT3092ITS8#TRPBF 134919-LT3092ITS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134919-LT3092ITS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 1.2 V to 40 V Output Current: 200mA Accuracy: ±1% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Purpose: Current Source
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134919-LT3092ITS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 1.2 V to 40 V Output Current: 200mA Accuracy: ±1% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Purpose: Current Source
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - LT3092ITS8#TRPBF - 134919-LT3092ITS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LT3092ITS8#TRPBF
134919-LT3092ITS8#TRPBF
PMIC - PMIC - Current Regulation/Management - LT3092ITS8#TRPBF 134919-LT3092ITS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 134919-LT3092ITS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 1.2 V to 40 V Output Current: 200mA Accuracy: ±1% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Purpose: Current Source

Manufacturer: Linear Technology
Win Source Part Number: 134919-LT3092ITS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 40 V
Output Current: 200mA
Accuracy: ±1%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-8
Purpose: Current Source

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 134919-LT3092ITS8#TRPBF
Product Name PMIC - PMIC - Current Regulation/Management - LT3092ITS8#TRPBF
Package Type SOT23; Other; TSOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3#TRPBF - 020387-LT3060IDC-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#PBF - 020197-LT1026CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3023EMSE#PBF - 020384-LT3023EMSE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3050EMSE-3.3#PBF - 020386-LT3050EMSE-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 12-MSOP-EP
View Details