Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IDDB#TRPBF 134758-LT3970IDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134758-LT3970IDDB#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 535mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x2) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134758-LT3970IDDB#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 535mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x2) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IDDB#TRPBF - 134758-LT3970IDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IDDB#TRPBF
134758-LT3970IDDB#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IDDB#TRPBF 134758-LT3970IDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 134758-LT3970IDDB#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 535mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x2) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V

Manufacturer: Linear Technology
Win Source Part Number: 134758-LT3970IDDB#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 535mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x2)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 25V
Minimum Input Voltage: 4.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 134758-LT3970IDDB#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IDDB#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF - 020347-LT1952IGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1877EMS8#TRPBF - 020520-LTC1877EMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF - 020608-LTC3736EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370CR#PBF - 020258-LT1370CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details