Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#PBF 134387-LTC4215CUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134387-LTC4215CUFD#P BF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134387-LTC4215CUFD#P BF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#PBF - 134387-LTC4215CUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#PBF
134387-LTC4215CUFD#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#PBF 134387-LTC4215CUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 134387-LTC4215CUFD#P BF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 134387-LTC4215CUFD#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C, OVP, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /ALERT, FB, OV, SOURCE, SS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 2.9 V to 15 V
Operating Supply Current: 3mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 134387-LTC4215CUFD#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF - 1063441-LTC4227IUFD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF - 1063361-LTC4151IMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151HDD#TRPBF - 113153-LTC4151HDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1643LIGN - 1207855-LTC1643LIGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 3.3 to 5 volts
View Details