Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1339656-RSP-150-24

Description
Win Source Part Number: 1339656-RSP-150-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: RSP-150 (150W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Size / Dimension: 7.83" L x 3.90" W x 1.18" H (199.0mm x 99.0mm x 30.0mm) Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 151W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 6.3 A Mfr: MEAN WELL USA Inc. Base Product Number: RSP-150 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1339656-RSP-150-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: RSP-150 (150W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Size / Dimension: 7.83" L x 3.90" W x 1.18" H (199.0mm x 99.0mm x 30.0mm) Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 151W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 6.3 A Mfr: MEAN WELL USA Inc. Base Product Number: RSP-150 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1339656-RSP-150-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1339656-RSP-150-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1339656-RSP-150-24
Win Source Part Number: 1339656-RSP-150-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: RSP-150 (150W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Size / Dimension: 7.83" L x 3.90" W x 1.18" H (199.0mm x 99.0mm x 30.0mm) Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 151W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 6.3 A Mfr: MEAN WELL USA Inc. Base Product Number: RSP-150 Approval Agency: CB, CCC, CE, cURus, TUV

Win Source Part Number: 1339656-RSP-150-24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: RSP-150 (150W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Size / Dimension: 7.83" L x 3.90" W x 1.18" H (199.0mm x 99.0mm x 30.0mm)
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 151W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 6.3 A
Mfr: MEAN WELL USA Inc.
Base Product Number: RSP-150
Approval Agency: CB, CCC, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1339656-RSP-150-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data