Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1200526-PSA45-033

Description
Win Source Part Number: 1200526-PSA45-033 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: PSA45 (60W) Type: Open Frame Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1,000 Power (Watts): 30W (33W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 1.5 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 70% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 50°C Dimension: 5.00" L x 3.00" W x 1.20" H (127.0mm x 76.2mm x 30.0mm) Alternative Parts (Cross-Reference): PSA-45-033; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: Phihong USA Other Names: PSA45-033-R Product Status: Obsolete Approval Agency: CE, CSA, TUV, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1200526-PSA45-033 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: PSA45 (60W) Type: Open Frame Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1,000 Power (Watts): 30W (33W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 1.5 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 70% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 50°C Dimension: 5.00" L x 3.00" W x 1.20" H (127.0mm x 76.2mm x 30.0mm) Alternative Parts (Cross-Reference): PSA-45-033; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: Phihong USA Other Names: PSA45-033-R Product Status: Obsolete Approval Agency: CE, CSA, TUV, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1200526-PSA45-033 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1200526-PSA45-033
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1200526-PSA45-033
Win Source Part Number: 1200526-PSA45-033 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: PSA45 (60W) Type: Open Frame Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1,000 Power (Watts): 30W (33W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 1.5 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 70% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 50°C Dimension: 5.00" L x 3.00" W x 1.20" H (127.0mm x 76.2mm x 30.0mm) Alternative Parts (Cross-Reference): PSA-45-033; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: Phihong USA Other Names: PSA45-033-R Product Status: Obsolete Approval Agency: CE, CSA, TUV, UR

Win Source Part Number: 1200526-PSA45-033
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: PSA45 (60W)
Type: Open Frame
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1,000
Power (Watts): 30W (33W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 70%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 50°C
Dimension: 5.00" L x 3.00" W x 1.20" H (127.0mm x 76.2mm x 30.0mm)
Alternative Parts (Cross-Reference): PSA-45-033;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 10 A
Mfr: Phihong USA
Other Names: PSA45-033-R
Product Status: Obsolete
Approval Agency: CE, CSA, TUV, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1200526-PSA45-033
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - EPS-45S-24 - 847346-EPS-45S-24 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1046163-ASP-150-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 132 watts
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1229056-MSP-600-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 648 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1095423-RSP-1000-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 720 watts
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details