Win Source Electronics Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers 1339621-14235R-500

Description
Win Source Part Number: 1339621-14235R-500 Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Series: LONWORKS® Core Processor: Neuron Package: Cut Tape (CT) ®Tray Applications: Smart Transceiver Standard Package: 500 Interface: I2C, SPI Number of I/O: 12 Program Memory Type: External Program Memory RAM Size: 64K x 8 Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Echelon Corporation California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339621-14235R-500 Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Series: LONWORKS® Core Processor: Neuron Package: Cut Tape (CT) ®Tray Applications: Smart Transceiver Standard Package: 500 Interface: I2C, SPI Number of I/O: 12 Program Memory Type: External Program Memory RAM Size: 64K x 8 Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Echelon Corporation California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - 1339621-14235R-500 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
1339621-14235R-500
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers 1339621-14235R-500
Win Source Part Number: 1339621-14235R-500 Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Series: LONWORKS® Core Processor: Neuron Package: Cut Tape (CT) ®Tray Applications: Smart Transceiver Standard Package: 500 Interface: I2C, SPI Number of I/O: 12 Program Memory Type: External Program Memory RAM Size: 64K x 8 Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Echelon Corporation California Prop 65: Warning Information

Win Source Part Number: 1339621-14235R-500
Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Series: LONWORKS®
Core Processor: Neuron
Package: Cut Tape (CT) ®Tray
Applications: Smart Transceiver
Standard Package: 500
Interface: I2C, SPI
Number of I/O: 12
Program Memory Type: External Program Memory
RAM Size: 64K x 8
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Echelon Corporation
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1339621-14235R-500
Product Name Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
RAM 64 KB
ROM Type External Program Memory
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - Application Specific - 14235R-2000 - 807505-14235R-2000 - Win Source Electronics
Specs
RAM 64 KB
ROM Type External Program Memory
Supply Voltage 3 to 3.6 volts
View Details
Newest Parts - MC81F4316M - 1220334-MC81F4316M - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
Newest Parts - MC81F4316S - 1220335-MC81F4316S - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353728-APM32E103VET6 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 512 KB
View Details