Win Source Electronics Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1176131-15311R-1000

Description
Win Source Part Number: 1176131-15311R-1000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: PL3120® Core Processor: Neuron Package: Tube Applications: Smart Transceiver Standard Package: 50 Mounting: SMD (SMT) Interface: SPI, UART Number of I/O: 12 Program Memory Type: EEPROM (4kB) RAM Size: 2K x 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 15311R1000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Echelon Corporation Other Names: 1499-1045,15311R-100 0-ND,-1825-15311R-10 00
Request a Quote Datasheet
Description
Win Source Part Number: 1176131-15311R-1000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: PL3120® Core Processor: Neuron Package: Tube Applications: Smart Transceiver Standard Package: 50 Mounting: SMD (SMT) Interface: SPI, UART Number of I/O: 12 Program Memory Type: EEPROM (4kB) RAM Size: 2K x 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 15311R1000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Echelon Corporation Other Names: 1499-1045,15311R-100 0-ND,-1825-15311R-10 00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1176131-15311R-1000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1176131-15311R-1000
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1176131-15311R-1000
Win Source Part Number: 1176131-15311R-1000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: PL3120® Core Processor: Neuron Package: Tube Applications: Smart Transceiver Standard Package: 50 Mounting: SMD (SMT) Interface: SPI, UART Number of I/O: 12 Program Memory Type: EEPROM (4kB) RAM Size: 2K x 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 15311R1000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Echelon Corporation Other Names: 1499-1045,15311R-100 0-ND,-1825-15311R-10 00

Win Source Part Number: 1176131-15311R-1000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: PL3120®
Core Processor: Neuron
Package: Tube
Applications: Smart Transceiver
Standard Package: 50
Mounting: SMD (SMT)
Interface: SPI, UART
Number of I/O: 12
Program Memory Type: EEPROM (4kB)
RAM Size: 2K x 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 15311R1000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Echelon Corporation
Other Names: 1499-1045,15311R-1000-ND,-1825-15311R-1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1176131-15311R-1000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 4 KB
ROM Type EEPROM; EEPROM (4kB)
Supply Voltage 4.75 to 5.25 volts
Serial Interface SPI; UART; SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 1354083-APM32F407ZGT6 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 168 MHz
RAM 1000 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1209722-LM3S2939-IBZ50-A2 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 50 MHz
RAM 256 KB
View Details
Newest Parts - MC81F4416Q - 1220337-MC81F4416Q - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353727-APM32F407RGT6 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 168 MHz
RAM 1000 KB
View Details