Win Source Part Number: 1339441-55040R-10
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Tray
Standard Package: 100
Function: LonWorks
Supplied Contents: Board(s)
Primary Attributes: Twisted Pair
Utilized IC / Part: FT 5000
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Echelon Corporation
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1339441-55040R-10 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board |