Manufacturer: Linear Technology
Win Source Part Number: 783361-DC901A
Regulator Topology: Buck-Boost
Voltage - Output: 0.8 V ~ 4.2 V
Voltage - Input: 3.1 V ~ 5 V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Output Current: 400mA
Utilized IC / Part: LTC3444
Family Name: DC901
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783361-DC901A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC901A |
| Category | Developement Board |