Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7-2.5#PBF 133791-LT1581CT7-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133791-LT1581CT7-2.5 #PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: Through Hole Voltage - Input: 1.68 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-7
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133791-LT1581CT7-2.5 #PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: Through Hole Voltage - Input: 1.68 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7-2.5#PBF - 133791-LT1581CT7-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7-2.5#PBF
133791-LT1581CT7-2.5#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7-2.5#PBF 133791-LT1581CT7-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 133791-LT1581CT7-2.5 #PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: Through Hole Voltage - Input: 1.68 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-7

Manufacturer: Linear Technology
Win Source Part Number: 133791-LT1581CT7-2.5#PBF
Packaging: Tube/Rail
Applications: Converter, Intel Pentium
Mounting: Through Hole
Voltage - Input: 1.68 V to 6 V
Number of Outputs: 1
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 133791-LT1581CT7-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7-2.5#PBF
Package Type TO-220; Other; TO-220-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE#PBF - 072390-LT3680IMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AEUD#PBF - 072605-LTC3851AEUD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details