Win Source Part Number: 1337620-GE18I18-P1J
Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Series: GE18 (18W)
Package: Box
Size / Dimension: 3.19" L x 1.69" W x 1.59" H (81.0mm x 43.0mm x 40.5mm)
Applications: ITE (Commercial)
Standard Package: 50
Power (Watts): 18 W
Voltage - Output: 18V
Voltage - Input: 90 ~ 264 VAC
Input Type: Multi-Blade (Sold Separately)
Polarization: Positive Center
Current - Output (Max): 1A
Efficiency: Level VI
Region Utilized: International
Form: Wall Mount (Class II)
No Load Power Consumption: 75mW (Max)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Input Connector: Multi-Blade (Sold Separately)
Cord Length: 59" (1.50m)
Temperature Range - Operating: -10°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Base Product Number: GE18I18
Approval Agency: CCC, CE, cULus, GS, RCM
| Win Source Electronics | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1337620-GE18I18-P1J |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters |
| Form Factor | Board Mount |