Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#PBF 133722-LT6206IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133722-LT6206IMS8#PB F Packaging: Tube/Rail Applications: Voltage Feedback Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA Alternative Parts (Cross-Reference): LMH6643MMX; MAX4017EUA; LT6206IMS8#PBF; MAX4217EUA; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133722-LT6206IMS8#PB F Packaging: Tube/Rail Applications: Voltage Feedback Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA Alternative Parts (Cross-Reference): LMH6643MMX; MAX4017EUA; LT6206IMS8#PBF; MAX4217EUA; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#PBF - 133722-LT6206IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#PBF
133722-LT6206IMS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#PBF 133722-LT6206IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 133722-LT6206IMS8#PB F Packaging: Tube/Rail Applications: Voltage Feedback Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA Alternative Parts (Cross-Reference): LMH6643MMX; MAX4017EUA; LT6206IMS8#PBF; MAX4217EUA; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 133722-LT6206IMS8#PBF
Packaging: Tube/Rail
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Operating Supply Current: 4mA
Channel Output Current: 60mA
Alternative Parts (Cross-Reference): LMH6643MMX; MAX4017EUA; LT6206IMS8#PBF; MAX4217EUA;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 133722-LT6206IMS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#PBF
Package Type SOP; MSOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CS8#TRPBF - 020272-LT1498CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8-1#PBF - 072221-LT1167AIS8-1#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1465CS#PBF - 1058335-LT1465CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
Operating Range Medical
View Details