Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#TRPBF 133663-LTC4211CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133663-LTC4211CMS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133663-LTC4211CMS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#TRPBF - 133663-LTC4211CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#TRPBF
133663-LTC4211CMS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#TRPBF 133663-LTC4211CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133663-LTC4211CMS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 16.5 V Operating Supply Current: 1mA

Manufacturer: Linear Technology
Win Source Part Number: 133663-LTC4211CMS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: FB, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 16.5 V
Operating Supply Current: 1mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133663-LTC4211CMS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4211CMS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - STW4511BH)T/HF - 1161770-STW4511BH)T/HF - Win Source Electronics
Specs
Output Options Inverting
Type BGA; TFBGA
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Battery Management - LTC6803HG-1#TRPBF - 1064055-LTC6803HG-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#PBF - 125578-LTC1642ACGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details