Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#PBF 133660-LT1681ESW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133660-LT1681ESW#PBF Packaging: Tube/Rail Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 72V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 17mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133660-LT1681ESW#PBF Packaging: Tube/Rail Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 72V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 17mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#PBF - 133660-LT1681ESW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#PBF
133660-LT1681ESW#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#PBF 133660-LT1681ESW#PBF
Manufacturer: Linear Technology Win Source Part Number: 133660-LT1681ESW#PBF Packaging: Tube/Rail Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 72V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 17mA

Manufacturer: Linear Technology
Win Source Part Number: 133660-LT1681ESW#PBF
Packaging: Tube/Rail
Applications: Synchronous Forward Controller
Mounting: SMD (SMT)
Voltage - Input: 72V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 9 V to 18 V
Operating Supply Current: 17mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133660-LT1681ESW#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IS8#TRPBF - 1061204-LTC1921IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 160 µA
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-B1#TRPBF - 1062168-LTC2908ITS8-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF - 020642-LTC4244IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-5#TRPBF - 114307-LTC1727EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details