Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#TRPBF 133638-LT6206IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133638-LT6206IMS8#TR PBF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133638-LT6206IMS8#TR PBF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#TRPBF - 133638-LT6206IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#TRPBF
133638-LT6206IMS8#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#TRPBF 133638-LT6206IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133638-LT6206IMS8#TR PBF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA

Manufacturer: Linear Technology
Win Source Part Number: 133638-LT6206IMS8#TRPBF
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Operating Supply Current: 4mA
Channel Output Current: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 133638-LT6206IMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6206IMS8#TRPBF
Package Type SOP; MSOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#PBF - 020264-LT1413S8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970AIFE#TRPBF - 1058979-LT1970AIFE#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SSOP; SOP; TSSOP; 20-TSSOP-EP
View Details
Linear - Linear - Comparators - LT6700CS6-1#TRMPBF - 041249-LT6700CS6-1#TRMPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114CN#PBF - 1057817-LT1114CN#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 14-PDIP
View Details