Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EUF-1#PBF 133584-LTC3721EUF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133584-LTC3721EUF-1# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: Up to 1MHz Control Features: Current Limit, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Up/Step-Down Supply Voltage - Operating: Up to 10V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133584-LTC3721EUF-1# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: Up to 1MHz Control Features: Current Limit, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Up/Step-Down Supply Voltage - Operating: Up to 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EUF-1#PBF - 133584-LTC3721EUF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EUF-1#PBF
133584-LTC3721EUF-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EUF-1#PBF 133584-LTC3721EUF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 133584-LTC3721EUF-1# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: Up to 1MHz Control Features: Current Limit, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Up/Step-Down Supply Voltage - Operating: Up to 10V

Manufacturer: Linear Technology
Win Source Part Number: 133584-LTC3721EUF-1#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: Up to 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 133584-LTC3721EUF-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EUF-1#PBF
Configuration / Function Push-Pull
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN (4x4)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12 - 041234-LT1109ACN8-12 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622IS8#PBF - 103359-LTC1622IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#TRPBF - 020567-LTC3407EDD-2#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CQ#PBF - 1057759-LT1082CQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details